TE Connectivity Ring Connectors 2-32952-1

Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A09019TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A09019TR-ND
Ring Connectors A09019TR-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A09019CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A09019CT-ND
Ring Connectors A09019CT-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 10Mm, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity - 26R1494 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 10Mm, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity
26R1494
Terminal, Ring Tongue, 10Mm, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity 26R1494
TERMINAL, RING TONGUE, 10MM, CRIMP, RED, FULL REEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Stud/Tab Size:0.394" RoHS Compliant: Yes

TERMINAL, RING TONGUE, 10MM, CRIMP, RED, FULL REEL; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Stud/Tab Size:0.394" RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #10, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity - 69AH6085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity
69AH6085
Terminal, Ring Tongue, #10, Red, 16Awg; Stud Size - Metric Amp - Te Connectivity 69AH6085
TERMINAL, RING TONGUE, #10, RED, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, RED, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A09019TR-ND 26R1494
Product Name Ring Connectors Terminal, Ring Tongue, 10Mm, Crimp, Red, Full Reel; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details