TE Connectivity FPC Connectors 2328702-4

Description
Body Features Actuator Color : Black Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Location : Dual Side Contact Shape & Form : Standard Flat PCB Contact Termination Area Plating Material : Gold Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 1 MM  [.039 INCH ] Connector Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Back Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Location : Dual Side Contact Shape & Form : Standard Flat PCB Contact Termination Area Plating Material : Gold Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 1 MM  [.039 INCH ] Connector Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Back Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 2328702-4 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
2328702-4
FPC Connectors 2328702-4
Body Features Actuator Color : Black Primary Product Color : Natural Configuration Features Compatible With Wire & Cable Type : FPC, FFC Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash Contact Mating Location : Dual Side Contact Shape & Form : Standard Flat PCB Contact Termination Area Plating Material : Gold Dimensions Accepts Flex Cable Thickness : .3 MM  [.012 INCH ] Connector Height : 1 MM  [.039 INCH ] Connector Width : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : .5 MM  [.02 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Mating Alignment : With Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board FPC Actuator Type : Back Flip-Lock Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Black
  • Primary Product Color : Natural

Configuration Features


  • Compatible With Wire & Cable Type : FPC, FFC
  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Location : Dual Side
  • Contact Shape & Form : Standard Flat
  • PCB Contact Termination Area Plating Material : Gold

Dimensions


  • Accepts Flex Cable Thickness : .3 MM  [.012 INCH ]
  • Connector Height : 1 MM  [.039 INCH ]
  • Connector Width : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : .5 MM  [.02 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Mating Alignment : With

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • FPC Actuator Type : Back Flip-Lock
  • Insertion Force Type : Zero Insertion Force (ZIF)
  • PCB Connector Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FPC Connectors - 302540 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
302540
FPC Connectors 302540
TE Connectivity 2328702-4 FPC Connector

TE Connectivity 2328702-4 FPC Connector

Supplier's Site
FPC Connectors - 302541 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPC Connectors
302541
FPC Connectors 302541
TE Connectivity 2328702-4 FPC Connector

TE Connectivity 2328702-4 FPC Connector

Supplier's Site
FFC / FPC - 2328702-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
2328702-4
FFC / FPC 2328702-4
4PIN 0.5MMP FPC CONNECTOR,BACK FLIP LOCK

4PIN 0.5MMP FPC CONNECTOR,BACK FLIP LOCK

Buy Now
Swedesboro, NJ, United States
FFC / FPC
2328702-4
FFC / FPC 2328702-4
1.0MM SMT ZIF FPC CON

1.0MM SMT ZIF FPC CON

Buy Now
Swedesboro, NJ, United States
FFC / FPC
2328702-4
FFC / FPC 2328702-4
FFC / FPC

FFC / FPC

Buy Now
Singapore, Singapore
Electronic Connector
399-2328702-4
Electronic Connector 399-2328702-4
Card Edge Connector Product overview: 2328702-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2328702-4 can be used for catalog matching and distributor lookup.

Card Edge Connector Product overview: 2328702-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2328702-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A141387DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A141387DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A141387DKR-ND
"4 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A141387TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A141387TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies A141387TR-ND
"4 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - A141387CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
A141387CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies A141387CT-ND
"4 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"4 Position FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connector, Fpc, R/a, 4Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity - 69AC5200 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 4Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity
69AC5200
Connector, Fpc, R/a, 4Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity 69AC5200
CONNECTOR, FPC, R/A, 4POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 4POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site
Connector, Fpc, R/a, 4Pos, 1Row, 0.5Mm; Pitch Spacing Te Connectivity - 79AC8268 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc, R/a, 4Pos, 1Row, 0.5Mm; Pitch Spacing Te Connectivity
79AC8268
Connector, Fpc, R/a, 4Pos, 1Row, 0.5Mm; Pitch Spacing Te Connectivity 79AC8268
CONNECTOR, FPC, R/A, 4POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, FPC, R/A, 4POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:1 Row; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site
FFC, FPC (Flat Flexible) Connector Assemblies - 2328702-4 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
2328702-4
FFC, FPC (Flat Flexible) Connector Assemblies 2328702-4
0.5MM PITCH DUAL CONTACT BACK FL

0.5MM PITCH DUAL CONTACT BACK FL

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2328702-4 302540 2328702-4 2328702-4 399-2328702-4 A141387DKR-ND 69AC5200 2328702-4
Product Name FPC Connectors FPC Connectors FFC / FPC FFC / FPC Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connector, Fpc, R/a, 4Pos, 1Row, 0.5Mm; Pitch Spacing Amp - Te Connectivity FFC, FPC (Flat Flexible) Connector Assemblies
Category Wire to Board Connector
Connector Type FPC / FFC FPC / FFC
Termination Surface Mount Surface Mount Solder
Voltage Rating 50 volts 50 volts 50 volts
Current Rating 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data