TE Connectivity Solid State Lighting Connector Assemblies 2330196-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Solid State Lighting Connector Assemblies - 17-2330196-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
17-2330196-1-ND
Solid State Lighting Connector Assemblies 17-2330196-1-ND
SSL Connector 3 Position T-Splitter Cable/Wire to Cable/Wire Screw

SSL Connector 3 Position T-Splitter Cable/Wire to Cable/Wire Screw

Buy Now Datasheet
T-Splitter, 3Pos, Cable; Product Range Te Connectivity - 59AJ2384 - Newark, An Avnet Company
Chicago, IL, United States
T-Splitter, 3Pos, Cable; Product Range Te Connectivity
59AJ2384
T-Splitter, 3Pos, Cable; Product Range Te Connectivity 59AJ2384
T-SPLITTER, 3POS, CABLE; Product Range:NECTOR T Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

T-SPLITTER, 3POS, CABLE; Product Range:NECTOR T Series; No. of Contacts:3Contacts; Gender:-; Pitch Spacing:-; Contact Termination Type:Screw; No. of Rows:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2330196-1 17-2330196-1-ND 59AJ2384
Product Name Solid State Lighting Connector Assemblies T-Splitter, 3Pos, Cable; Product Range Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details