TE Connectivity Automotive Headers 2325103-7

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Unplated Contact Type : Tab Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Operating Voltage (VAC) : 33 Operating Voltage (VDC) : 33 Housing Features Centerline (Pitch) : 2.5 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Unplated Contact Type : Tab Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Operating Voltage (VAC) : 33 Operating Voltage (VDC) : 33 Housing Features Centerline (Pitch) : 2.5 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2325103-7 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2325103-7
Automotive Headers 2325103-7
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Unplated Contact Type : Tab Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Electrical Characteristics Operating Voltage (VAC) : 33 Operating Voltage (VDC) : 33 Housing Features Centerline (Pitch) : 2.5 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 45 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Unplated
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 33
  • Operating Voltage (VDC) : 33

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 45

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Connectors I/O - Automotive Ethernet, IEEE802 - 2325103-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Automotive Ethernet, IEEE802
2325103-7
Connectors I/O - Automotive Ethernet, IEEE802 2325103-7
PCB TH MT HDR,2P VERT,FLNGD, CD A,SEALBL,enetSEAL+

PCB TH MT HDR,2P VERT,FLNGD, CD A,SEALBL,enetSEAL+

Buy Now
Headers, Male Pins - 1734-2325103-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-2325103-7-ND
Headers, Male Pins 1734-2325103-7-ND
2POS,TAB1.2X0.6,HDR ASSY,180DEG,

2POS,TAB1.2X0.6,HDR ASSY,180DEG,

Buy Now Datasheet
Automotive Conn, Hdr, 2Pos, 10A; Product Range Te Connectivity - 59AK7142 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Hdr, 2Pos, 10A; Product Range Te Connectivity
59AK7142
Automotive Conn, Hdr, 2Pos, 10A; Product Range Te Connectivity 59AK7142
AUTOMOTIVE CONN, HDR, 2POS, 10A; Product Range:enetSEAL+ Series; Automotive Connector Shell Style:Panel Mount Header; No. of Contacts:2Contacts; Automotive Contact Type:Solder Pin; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONN, HDR, 2POS, 10A; Product Range:enetSEAL+ Series; Automotive Connector Shell Style:Panel Mount Header; No. of Contacts:2Contacts; Automotive Contact Type:Solder Pin; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2325103-7 2325103-7 1734-2325103-7-ND 59AK7142
Product Name Automotive Headers Connectors I/O - Automotive Ethernet, IEEE802 Headers, Male Pins Automotive Conn, Hdr, 2Pos, 10A; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data