TE Connectivity Internal I/O Connectors 2331814-2

Description
Configuration Features Number of Positions : 84 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 84 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2331814-2 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2331814-2
Internal I/O Connectors 2331814-2
Configuration Features Number of Positions : 84 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 84
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : Gen-Z

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : Cable Plug Assembly
  • Connector System : Cable-to-Board
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Dual Electronic Connector
303-2331814-2
Dual Electronic Connector 303-2331814-2
CONN EDGE DUAL FMALE 84POS 0.024 Product overview: 2331814-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2331814-2 can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 84POS 0.024 Product overview: 2331814-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-2331814-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1377421-2331814-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1377421-2331814-2
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1377421-2331814-2
Win Source Part Number: 1377421-2331814-2 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: Sliver 2.0 Package: Tape & Reel (TR) Product Status: Active Features: Board Guide, Pick and Place, Solder Retention Base Product Number: 2331814 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Color: Black Number of Positions: 84 Number of Rows: 2 Termination: Solder Contact Material: Copper Alloy Gender: Female Pitch: 0.024" (0.60mm) Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 28; 14 Card Thickness: 0.062" (1.57mm) Read Out: Dual Material - Insulation: Liquid Crystal Polymer (LCP)

Win Source Part Number: 1377421-2331814-2
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: Sliver 2.0
Package: Tape & Reel (TR)
Product Status: Active
Features: Board Guide, Pick and Place, Solder Retention
Base Product Number: 2331814
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Color: Black
Number of Positions: 84
Number of Rows: 2
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Pitch: 0.024" (0.60mm)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 28; 14
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Material - Insulation: Liquid Crystal Polymer (LCP)

Buy Now Datasheet
Edgeboard Connectors - A145262TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A145262TR-ND
Edgeboard Connectors A145262TR-ND
"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

"84 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2331814-2 303-2331814-2 1377421-2331814-2 A145262TR-ND
Product Name Internal I/O Connectors Dual Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors
Connector Type Wire to Board Connector Card Edge Connector
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.1 amps 1.1 amps
Unlock Full Specs
to access all available technical data