TE Connectivity Ring Connectors 2-32960-1

Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A09021TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A09021TR-ND
Ring Connectors A09021TR-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A09021CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A09021CT-ND
Ring Connectors A09021CT-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity - 90B3341 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity
90B3341
Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity 90B3341
TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP, BLUE; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Blue; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
CONN RING CIRC 14-16AWG #10 - 792-2-32960-1 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 14-16AWG #10
792-2-32960-1
CONN RING CIRC 14-16AWG #10 792-2-32960-1
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A09021TR-ND 90B3341 792-2-32960-1
Product Name Ring Connectors Terminal, Ring Tongue, #10, Crimp, Blue; Stud Size - Metric Amp - Te Connectivity CONN RING CIRC 14-16AWG #10
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details