TE Connectivity PC Pin Receptacles, Socket Connectors 2-331272-6

Description
"Pin Receptacle Connector 0.022"" ~ 0.025"" (0.56mm ~ 0.64mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.022"" ~ 0.025"" (0.56mm ~ 0.64mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - A24856-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A24856-ND
PC Pin Receptacles, Socket Connectors A24856-ND
"Pin Receptacle Connector 0.022"" ~ 0.025"" (0.56mm ~ 0.64mm) No Tail Solder"

"Pin Receptacle Connector 0.022"" ~ 0.025"" (0.56mm ~ 0.64mm) No Tail Solder"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
332-2-331272-6
5A Electronic Connector 332-2-331272-6
5A Gold Plated Copper Female Signal/Power Contact Product overview: 2-331272-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-331272-6 can be used for catalog matching and distributor lookup.

5A Gold Plated Copper Female Signal/Power Contact Product overview: 2-331272-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-331272-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC & Component Sockets - 2-331272-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
2-331272-6
IC & Component Sockets 2-331272-6
SOCKET,MIN-SPR AU SER-2

SOCKET,MIN-SPR AU SER-2

Buy Now
Connectors Sockets - IC, Transistor & Component - 2-331272-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - IC, Transistor & Component
2-331272-6
Connectors Sockets - IC, Transistor & Component 2-331272-6
SOCKET,MIN-SPR AU SER-2

SOCKET,MIN-SPR AU SER-2

Buy Now
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity - 33B6580 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
33B6580
Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity 33B6580
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:2 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Body Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A24856-ND 332-2-331272-6 2-331272-6 2-331272-6 33B6580
Product Name PC Pin Receptacles, Socket Connectors 5A Electronic Connector IC & Component Sockets Connectors Sockets - IC, Transistor & Component Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-30.356-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2258/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details