Manufacturer: TE Connectivity Deutsch Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Superseal Pro
Number of Positions: 2
Pitch: 0.197" (5.00mm)
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 1
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"2 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"
Automotive Connectors 2P,MCON 1.2,TAB HSG ASSY,SLD,COD A Product overview: 2327042-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-2327042-1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-2327042-1-ND | 2026-2327042-1 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Rectangular Connector Housings | Automotive Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector |