TE Connectivity Lugs 2-327950-1

Description
Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 5 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 5 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 2-327950-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 5 Stud

Terminal Connector Rectangular Rectangular Tongue 16-22 AWG 5 Stud

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-2-327950-1
300V Electronic Connector 392-2-327950-1
Rectangular Terminal, 16-22AWG, Copper/Tin, Insulated, 300V Product overview: 2-327950-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-327950-1 can be used for catalog matching and distributor lookup.

Rectangular Terminal, 16-22AWG, Copper/Tin, Insulated, 300V Product overview: 2-327950-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-327950-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 2-327950-1 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connectors
2-327950-1
Rectangular Connectors 2-327950-1
CONN TERM RECT TONG 16-22 AWG #5

CONN TERM RECT TONG 16-22 AWG #5

Supplier's Site Datasheet
Terminal, Ring Tongue, #5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 50F3289 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
50F3289
Terminal, Ring Tongue, #5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 50F3289
TERMINAL, RING TONGUE, #5, 16AWG, RED; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #5, 16AWG, RED; Stud Size - Metric:M3; Stud Size - Imperial:#5; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-327950-1-ND 392-2-327950-1 2-327950-1 50F3289
Product Name Lugs 300V Electronic Connector Rectangular Connectors Terminal, Ring Tongue, #5, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Terminal Blocks - 39.2213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers