TE Connectivity Coax Connectors 2-331351-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 58, RG 58A, RG 58B Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 58, RG 58A, RG 58B Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2-331351-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2-331351-1
Coax Connectors 2-331351-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual Crimp RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ] RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 58C, RG 58, RG 58A, RG 58B Connector & Contact Terminates To : Wire & Cable Connector Shape : Circular RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual Crimp
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 2.54 MICM  [100 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Military

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 58C, RG 58, RG 58A, RG 58B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Shape : Circular
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
BNC Connector - 2-331351-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
2-331351-1
BNC Connector 2-331351-1
BNC JACK, PTFE

BNC JACK, PTFE

Buy Now
Coaxial Connector (RF) Assemblies - A24462-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24462-ND
Coaxial Connector (RF) Assemblies A24462-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 2-331351-1 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
2-331351-1
RF Coaxial Cable Mount Connector 2-331351-1
BNC RF Connectors

BNC RF Connectors

Supplier's Site Datasheet
CONNECTOR, RF, H RELIABILITY BNC/TNC, JACK, 600 VAC - 70100986 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RF, H RELIABILITY BNC/TNC, JACK, 600 VAC
70100986
CONNECTOR, RF, H RELIABILITY BNC/TNC, JACK, 600 VAC 70100986
The TE Connectivity BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features: Bayonet Lock Coupling for Quick Connect/Disconnect Various Connectors Available in 50 and 75 Ohm Versions Fully Intermateable with Comparable BNC UG/U Connectors Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables. Low VSWR Single Crimp Connectors Offer One Crimping Operation for Fast Application Twist-On Connectors Require No Special Tooling for Application to the Cable Field Serviceable (Category A) Connectors Qualified to MIL-C-39012 Field Replaceable (Category C) Plugs with Captivated Center Contact

The TE Connectivity BNC RF connector family with bayonet locking coupling provides highly reliable, quick connect/disconnect coaxial connections. Exclusive single and O crimp terminations allow positive insulation grip and require no soldering, providing terminations at a very low overall applied cost. Available in both 50 and 75 ohm versions, these connectors feature numerous styles including cable plugs and jacks, adapters and printed circuit board connectors. In addition to a variety of crimp type terminations, connectors are furnished in field replaceable and twist-on styles. These connectors accept a wide range of coaxial cables and are intermateable with industry standard connectors designed to MIL-C-39012 specifications. Features:

  • Bayonet Lock Coupling for Quick Connect/Disconnect
  • Various Connectors Available in 50 and 75 Ohm Versions
  • Fully Intermateable with Comparable BNC UG/U Connectors
  • Full Range of Hex Crimp and O Crimp Products for Common Coaxial Cables.
  • Low VSWR
  • Single Crimp Connectors Offer One Crimping Operation for Fast Application
  • Twist-On Connectors Require No Special Tooling for Application to the Cable
  • Field Serviceable (Category A) Connectors Qualified to MIL-C-39012
  • Field Replaceable (Category C) Plugs with Captivated Center Contact
Supplier's Site
RF Connectors / Coaxial Connectors - 2-331351-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
2-331351-1
RF Connectors / Coaxial Connectors 2-331351-1
RF Connectors / Coaxial Connectors D.C. JACK 50 OHM

RF Connectors / Coaxial Connectors D.C. JACK 50 OHM

Buy Now Datasheet
Bnc Jack, Ptfe Amp - Te Connectivity - 75AC6661 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Jack, Ptfe Amp - Te Connectivity
75AC6661
Bnc Jack, Ptfe Amp - Te Connectivity 75AC6661
BNC JACK, PTFE

BNC JACK, PTFE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Richardson RFPD Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2-331351-1 2-331351-1 A24462-ND 2-331351-1 70100986 2-331351-1 75AC6661
Product Name Coax Connectors BNC Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector CONNECTOR, RF, H RELIABILITY BNC/TNC, JACK, 600 VAC RF Connectors / Coaxial Connectors Bnc Jack, Ptfe Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Termination Crimp Crimp Crimp
Coupling Bayonet Bayonet
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051081-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Connector (RF) Assemblies - 1-1337582-1-ND - DigiKey
Specs
Connector Type MCX
Mounting Surface Mount
View Details
2 suppliers
RF Connectors - 1051151-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
RF Connectors - 1053256-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers