TE Connectivity 300V Electronic Connector 2-328998-1

Description
PIDG Insulated Crimp Terminal, 16-14 AWG, Blue, 300V Product overview: 2-328998-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328998-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PIDG Insulated Crimp Terminal, 16-14 AWG, Blue, 300V Product overview: 2-328998-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328998-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V Electronic Connector
392-2-328998-1
300V Electronic Connector 392-2-328998-1
PIDG Insulated Crimp Terminal, 16-14 AWG, Blue, 300V Product overview: 2-328998-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328998-1 can be used for catalog matching and distributor lookup.

PIDG Insulated Crimp Terminal, 16-14 AWG, Blue, 300V Product overview: 2-328998-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2-328998-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ring Connectors - A100513TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100513TR-ND
Ring Connectors A100513TR-ND
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - A100513CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A100513CT-ND
Ring Connectors A100513CT-ND
Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 14Awg; Stud Size - Metric Amp - Te Connectivity
94AC6334
Terminal, Ring Tongue, 5/16", 14Awg; Stud Size - Metric Amp - Te Connectivity 94AC6334
TERMINAL, RING TONGUE, 5/16", 14AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 14AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/16
Chicago, IL, United States
Terminal, Ring Tongue, 5/16", 14Awg; Stud Size - Metric Amp - Te Connectivity
01H9058
Terminal, Ring Tongue, 5/16", 14Awg; Stud Size - Metric Amp - Te Connectivity 01H9058
TERMINAL, RING TONGUE, 5/16", 14AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16", 14AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-2-328998-1 A100513TR-ND 94AC6334
Product Name 300V Electronic Connector Ring Connectors Terminal, Ring Tongue, 5/16", 14Awg; Stud Size - Metric Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data