TE Connectivity Internal I/O Connectors 2332139-4

Description
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Internal I/O Connectors - 2332139-4 - TE Connectivity
Berwyn, PA, United States
Internal I/O Connectors
2332139-4
Internal I/O Connectors 2332139-4
Configuration Features Number of Positions : 140 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Housing Features Centerline (Pitch) : .6 MM  [.023 INCH ] Industry Standards Industry Standard : Gen-Z Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Mates With : Cable Plug Assembly Connector System : Cable-to-Board Internal I/O Connector Type : Sliver for SFF-TA-1002 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 140
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Housing Features


  • Centerline (Pitch) : .6 MM  [.023 INCH ]

Industry Standards


  • Industry Standard : Gen-Z

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Mates With : Cable Plug Assembly
  • Connector System : Cable-to-Board
  • Internal I/O Connector Type : Sliver for SFF-TA-1002

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
 - 2332139-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECEPT ASSY, 140 POS, VERT, SLIVER 2.0

RECEPT ASSY, 140 POS, VERT, SLIVER 2.0

Buy Now
Edgeboard Connectors - 17-2332139-4-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
17-2332139-4-ND
Edgeboard Connectors 17-2332139-4-ND
Position Connector

Position Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2332139-4 2332139-4 17-2332139-4-ND
Product Name Internal I/O Connectors Edgeboard Connectors
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount
Current Rating 1.1 amps
Unlock Full Specs
to access all available technical data