WAGO Male connector/plug 232-572/007-000

Description
Double pin header; DIN-35 rail mounting; 12-pole; Pin spacing 7.5 mm; gray
Request a Quote Datasheet
Description
Double pin header; DIN-35 rail mounting; 12-pole; Pin spacing 7.5 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 232-572/007-000 - WAGO
Germantown, WI, United States
Male connector/plug
232-572/007-000
Male connector/plug 232-572/007-000
Double pin header; DIN-35 rail mounting; 12-pole; Pin spacing 7.5 mm; gray

Double pin header; DIN-35 rail mounting; 12-pole; Pin spacing 7.5 mm; gray

Supplier's Site Datasheet
Terminal Block Adapters - 2946-232-572/007-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Adapters
2946-232-572/007-000-ND
Terminal Block Adapters 2946-232-572/007-000-ND
Adapter Terminal Blocks, Header, 12 Pos, 1 Row To Terminal Blocks, Header, 12 Pos, 1 Row

Adapter Terminal Blocks, Header, 12 Pos, 1 Row To Terminal Blocks, Header, 12 Pos, 1 Row

Buy Now Datasheet
Double Pin Header; Din-35 Rail Mounting; Pin Spacing 7.5 Mm; 12-Pole; Gray Wago - 28K8950 - Newark, An Avnet Company
Chicago, IL, United States
Double Pin Header; Din-35 Rail Mounting; Pin Spacing 7.5 Mm; 12-Pole; Gray Wago
28K8950
Double Pin Header; Din-35 Rail Mounting; Pin Spacing 7.5 Mm; 12-Pole; Gray Wago 28K8950
Double pin header; DIN-35 rail mounting; Pin spacing 7.5 mm; 12-pole; gray

Double pin header; DIN-35 rail mounting; Pin spacing 7.5 mm; 12-pole; gray

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 232-572/007-000 2946-232-572/007-000-ND 28K8950
Product Name Male connector/plug Terminal Block Adapters Double Pin Header; Din-35 Rail Mounting; Pin Spacing 7.5 Mm; 12-Pole; Gray Wago
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 20 AWG
View Details
Din Rail, Channel - 2946-2002-1911-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
Din Rail, Channel - 2946-2002-2434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers