TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2-329631-0

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 1/2-28 UNEF-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 1/2-28 UNEF-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2-329631-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2-329631-0
Connector Hardware, Mounts, Locks & Retainers 2-329631-0
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : 1/2-28 UNEF-2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Jam Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Nickel

Mechanical Attachment


  • Thread Size : 1/2-28 UNEF-2B

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Jam Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now
Coaxial Connector (RF) Accessories - 343-2-329631-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
343-2-329631-0-ND
Coaxial Connector (RF) Accessories 343-2-329631-0-ND
JAM NUT, PLATED

JAM NUT, PLATED

Buy Now Datasheet
Jam Nut, Plated Amp - Te Connectivity - 34R9802 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut, Plated Amp - Te Connectivity
34R9802
Jam Nut, Plated Amp - Te Connectivity 34R9802
JAM NUT, PLATED

JAM NUT, PLATED

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 2-329631-0 343-2-329631-0-ND 34R9802
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories Jam Nut, Plated Amp - Te Connectivity
Unlock Full Specs
to access all available technical data