OMEGA Engineering, Inc. Low Level Amplifier FLSC-AMP

Description
The OMEGA ® FLSC-AMP amplifies the low level signals from the magnetic pickup of gear teeth or flow transmitters by a factor of more than a hundred times to drive any OMEGA ® ratemeter, counter or controller. It is mounted in a rugged 2 x 3" metal housing with screw terminals for easy installation.SPECIFI CATIONS: Power Requirements: 11 to 26 Vdc; 30mA Maximum. /Input Characteristics: Input Impedance: 1500 ohms. Input Frequency: 0-15 KHz. Input Voltage: 0.020 to 50 V. /Output Characteristics: Open Collector with internal 2700 ohms pull-up resistor to supply voltage. 100 mA Maximum sink to 1 v or less. /Temperature Range: 32 to 140 0 F (0 to 60 0 C).
Request a Quote Datasheet
Description
The OMEGA ® FLSC-AMP amplifies the low level signals from the magnetic pickup of gear teeth or flow transmitters by a factor of more than a hundred times to drive any OMEGA ® ratemeter, counter or controller. It is mounted in a rugged 2 x 3" metal housing with screw terminals for easy installation.SPECIFI CATIONS: Power Requirements: 11 to 26 Vdc; 30mA Maximum. /Input Characteristics: Input Impedance: 1500 ohms. Input Frequency: 0-15 KHz. Input Voltage: 0.020 to 50 V. /Output Characteristics: Open Collector with internal 2700 ohms pull-up resistor to supply voltage. 100 mA Maximum sink to 1 v or less. /Temperature Range: 32 to 140 0 F (0 to 60 0 C).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Level Amplifier - FLSC-AMP - OMEGA Engineering, Inc.
Norwalk, CT, USA
Low Level Amplifier
FLSC-AMP
Low Level Amplifier FLSC-AMP
The OMEGA ® FLSC-AMP amplifies the low level signals from the magnetic pickup of gear teeth or flow transmitters by a factor of more than a hundred times to drive any OMEGA ® ratemeter, counter or controller. It is mounted in a rugged 2 x 3" metal housing with screw terminals for easy installation.SPECIFI CATIONS: Power Requirements: 11 to 26 Vdc; 30mA Maximum. /Input Characteristics: Input Impedance: 1500 ohms. Input Frequency: 0-15 KHz. Input Voltage: 0.020 to 50 V. /Output Characteristics: Open Collector with internal 2700 ohms pull-up resistor to supply voltage. 100 mA Maximum sink to 1 v or less. /Temperature Range: 32 to 140 0 F (0 to 60 0 C).

The OMEGA ® FLSC-AMP amplifies the low level signals from the magnetic pickup of gear teeth or flow transmitters by a factor of more than a hundred times to drive any OMEGA ® ratemeter, counter or controller. It is mounted in a rugged 2 x 3" metal housing with screw terminals for easy installation.SPECIFICATIONS: Power Requirements: 11 to 26 Vdc; 30mA Maximum. /Input Characteristics: Input Impedance: 1500 ohms. Input Frequency: 0-15 KHz. Input Voltage: 0.020 to 50 V. /Output Characteristics: Open Collector with internal 2700 ohms pull-up resistor to supply voltage. 100 mA Maximum sink to 1 v or less. /Temperature Range: 32 to 140 0 F (0 to 60 0 C).

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
FLSC-AMP
Datalogging & Acquisition FLSC-AMP
Turbine Flow Meters: Accessories

Turbine Flow Meters: Accessories

Buy Now
Sensor Amplifier -  - Radwell International
Willingboro, NJ, United States
Sensor Amplifier
Sensor Amplifier
OMEGA ENGINEERING Sensors & Switches FLSC-AMP

OMEGA ENGINEERING Sensors & Switches FLSC-AMP

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. Radwell International
Product Category Data Acquisition Data Acquisition Signal Amplifiers
Product Number FLSC-AMP FLSC-AMP
Product Name Low Level Amplifier Datalogging & Acquisition Sensor Amplifier
Data Acquisition Input/Output Module
Form Factor Metal Housing
Outputs Frequency or Pulse Output
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Safety IO Modules - 5003436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; Din rail
Agency Approval RoHS Compliant
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8DI/8DO Modbus RS-485 Remote I/O - ADAM-4055-C - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Host Connection RS232/422/485
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details