TE Connectivity Signal Conditioners 02291327-000

Description
Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 950 Weight (OZ) : 33.51 Electrical Characteristics Excitation Voltage (VRMS) : .5, 3.5 Line Power Voltage Requirements (VAC) : 198 - 242, 103.5 - 126.5 Signal Conditioning - LVDT/RVDT Output Type (VDC) : 0 - 10, ±10 Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : 1/8 DIN Standard Panel Mount Operation/Applicatio n Calibration Procedure : Push-Button Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Line Power Frequency Requirements (HZ) : 50 - 400 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote
Description
Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 950 Weight (OZ) : 33.51 Electrical Characteristics Excitation Voltage (VRMS) : .5, 3.5 Line Power Voltage Requirements (VAC) : 198 - 242, 103.5 - 126.5 Signal Conditioning - LVDT/RVDT Output Type (VDC) : 0 - 10, ±10 Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : 1/8 DIN Standard Panel Mount Operation/Applicatio n Calibration Procedure : Push-Button Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Line Power Frequency Requirements (HZ) : 50 - 400 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioners - 02291327-000 - TE Connectivity
Berwyn, PA, United States
Signal Conditioners
02291327-000
Signal Conditioners 02291327-000
Body Features Signal Conditioning - LVDT/RVDT Weight (G) : 950 Weight (OZ) : 33.51 Electrical Characteristics Excitation Voltage (VRMS) : .5, 3.5 Line Power Voltage Requirements (VAC) : 198 - 242, 103.5 - 126.5 Signal Conditioning - LVDT/RVDT Output Type (VDC) : 0 - 10, ±10 Mechanical Attachment Signal Conditioning - LVDT/RVDT Mounting : 1/8 DIN Standard Panel Mount Operation/Applicatio n Calibration Procedure : Push-Button Other Display : No Transducer Channels : 1 Transducer Type : LVDT or RVDT with 4, 5 or 6 wires Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Line Power Frequency Requirements (HZ) : 50 - 400 Usage Conditions Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]

Body Features


  • Signal Conditioning - LVDT/RVDT Weight (G) : 950
  • Weight (OZ) : 33.51

Electrical Characteristics


  • Excitation Voltage (VRMS) : .5, 3.5
  • Line Power Voltage Requirements (VAC) : 198 - 242, 103.5 - 126.5
  • Signal Conditioning - LVDT/RVDT Output Type (VDC) : 0 - 10, ±10

Mechanical Attachment


  • Signal Conditioning - LVDT/RVDT Mounting : 1/8 DIN Standard Panel Mount

Operation/Application


  • Calibration Procedure : Push-Button

Other


  • Display : No
  • Transducer Channels : 1
  • Transducer Type : LVDT or RVDT with 4, 5 or 6 wires

Signal Characteristics


  • Excitation Frequency (KHZ) : 2.5 - 10
  • Line Power Frequency Requirements (HZ) : 50 - 400

Usage Conditions


  • Operating Temperature Range : -40 - 40 DEGC  [-40 - 104 DEGF ]
Buy Now
Sensor Amplifier - 199239 - Radwell International
Willingboro, NJ, United States
Sensor Amplifier
199239
Sensor Amplifier 199239
DISCONTINUED BY MANUFACTURER, LVDT AMPLIFIER, ATA-2001 ASSEMBLY, 115-230 VOLTS, 45-65 HZ, 6 AMPS, 80 MA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LVDT AMPLIFIER, ATA-2001 ASSEMBLY, 115-230 VOLTS, 45-65 HZ, 6 AMPS, 80 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity Radwell International
Product Category LVDT and RVDT Signal Conditioners Signal Amplifiers
Product Number 02291327-000 199239
Product Name Signal Conditioners Sensor Amplifier
Excitation Voltage
Unlock Full Specs
to access all available technical data

Similar Products