DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
30
40
50
60
70
80
81
82
83
84
85
86
87
88
89
90
91
92
93
100
110
120
130
140
150
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Fully Insulated" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "10 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "11 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "110 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "12 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "128 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "13 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "15 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "16 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "17 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "17 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "18 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "19 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "21 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "22 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "30 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "42 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "48 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "60 Position Female Connector Multibus I Gold 0.100"" (2.54mm) Black" | |
| "60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "64 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "70 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "76 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "82 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "84 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "90 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "90 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "92 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "96 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "96 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount, Right Angle" | |
| "Connector Header Board Edge, Straddle Mount 10 position 0.075"" (1.91mm)" | |
| "Connector Header Board Edge, Straddle Mount 20 position 0.075"" (1.91mm)" | |
| "Connector Header Board Edge, Straddle Mount 30 position 0.050"" (1.27mm)" | |
| "Connector Header Board Edge, Straddle Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Board Edge, Straddle Mount 50 position 0.075"" (1.91mm)" | |
| "Connector Header Board Edge, Straddle Mount 70 position 0.075"" (1.91mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 14 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 16 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 18 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 24 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 32 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 38 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 42 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 44 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 48 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 52 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 62 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 64 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 68 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 76 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 80 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount, Right Angle 96 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 11 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 13 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 14 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 15 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 16 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 17 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 38 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 70 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 90 position 0.050"" (1.27mm)" | |
| "Terminal Turret Connector Single End 0.093"" (2.36mm) Tin" | |
| "Terminal Turret Connector Single End 0.187"" (4.75mm) Tin" | |
| "Terminal Turret Connector Single End 0.484"" (12.29mm) Tin" | |
| "Terminal Turret Connector Single End, Fork, Hollow 0.156"" (3.96mm) Tin" | |
| "Terminal Turret Connector Single End, Fork, Hollow 0.343"" (8.70mm) Tin" | |
| "Terminal Turret Connector Single End, Hollow 0.187"" (4.75mm) Tin" | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Plug Connector Board to Board Through Hole Solder | |
| 100 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 120 Position Plug Connector Board to Board, High Density Through Hole Solder | |
| 120 Position Plug Connector Board to Board, High Density Through Hole, Right Angle Solder | |
| 12POS.MINI-MATCH FBTB, 2.5MM PIT | |
| 140 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 1FHP,84,50A/S,S,C,S0 9,11,14 | |
| 1FHR,84,50A/S,S,C,S1 1,12 | |
| 1FHR,84,50A/S,S,C,S1 3 | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount, Right Angle Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression | |
| 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| 2.92mm Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| 2.92MM FEMALE PCB EDGE LAUNCH CO | |
| 2.92MM FEMALE SOLDERLESS PCB COM | |
| 200 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 250 FASTON,TAB,ADAPTER,B R | |
| 3 Position Circular Connector Plug, Male Pins Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Circular Connector Plug, Male Pins Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 48 Position Din Connector Plug, Male Pins Through Hole, Right Angle | |
| 5 Position Circular Connector Insert, Female Sockets Solder | |
| 5 Position Circular Connector Plug, Male Pins Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 60 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 8 Position Circular Connector Plug, Male Pins Solder | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 84 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| CONN HEADER SMD R/A 80POS 1.27MM | |
| CONN PLUG 140POS SMD GOLD | |
| CONN RCPT 100POS 0.05 GOLD SMD | |
| CONN RCPT 10POS 0.05 GOLD SMD | |
| CONN RCPT 32POS 0.05 GOLD SMD | |
| CONN RCPT 40POS 0.05 GOLD SMD | |
| CONN RCPT 50POS 0.05 GOLD SMD | |
| CONN RCPT 68POS 0.05 GOLD SMD | |
| CONN RCPT 80POS 0.05 GOLD SMD | |
| CONN RCPT 8POS 0.05 GOLD SMD | |
| Connector Header Board Edge, Through Hole, Right Angle 100 position | |
| Connector Header position | |
| CONTACT INSERT STRAIGHT M23 HYBR | |
| HAR-FLEX ANGLED FEMALE, 10PIN, P | |
| HAR-FLEX ANGLED FEMALE, 14PIN, P | |
| HAR-FLEX ANGLED FEMALE, 16PIN, P | |
| HAR-FLEX ANGLED FEMALE, 18PIN, P | |
| HAR-FLEX ANGLED FEMALE, 30PIN, P | |
| HAR-FLEX ANGLED FEMALE, 34PIN, P | |
| HAR-FLEX ANGLED FEMALE, 36PIN, P | |
| HAR-FLEX ANGLED FEMALE, 60PIN, P | |
| HAR-FLEX ANGLED FEMALE, 6PIN, PL | |
| HAR-FLEX ANGLED FEMALE, 8PIN, PL | |
| HAR-FLEX ANGLED MALE, 10PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 14PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 18PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 22PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 24PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 26PIN, PLS | |
| HAR-FLEX ANGLED MALE, 30PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 44PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 50PIN, PLS | |
| HAR-FLEX ANGLED MALE, 52PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 60PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 64PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 6PIN, PL1, | |
| HAR-FLEX ANGLED MALE, 76PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 8PIN, PL1, | |
| HAR-FLEX ANGLED MALE, 92PIN, PL1 | |
| HAR-FLEX ANGLED MALE, 92PIN, PLS | |
| HAR-FLEX F STR6.25 SNAPIN 12P PL | |
| HAR-FLEX F STR6.25 SNAPIN 26P PL | |
| HAR-FLEX F STR6.25 SNAPIN 50P PL | |
| HAR-FLEX F STR6.25 SNAPIN 68P PL | |
| HAR-FLEX F STR6.25 SNAPIN 80P PL | |
| HAR-FLEX STR F 13.65MM 68P PL1 | |
| HAR-FLEX STRAIGHT FEMALE 13.65MM | |
| HAR-FLEX STRAIGHT FEMALE 6.25MM, | |
| HAR-FLEX STRAIGHT FEMALE 9.05MM, | |
| LP 7.62/02/90 3.2SN BK BX | |
| MINIMATCH 11 POS MALE | |
| MINIMATCH 17 POS MALE | |
| Position Terminal Block | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMC Connector Jack, Male Pin 50Ohm Board Edge, End Launch; Panel Mount Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMC Connector Jack, Male Pin 75Ohm Through Hole Solder | |
| SMC Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| TERM BLOCK HDR 11POS 5.08MM | |
| TERM BLOCK HDR 12POS 5.08MM | |
| TERM BLOCK HDR 18POS 5.08MM | |
| TERM BLOCK HDR 5POS 3.50MM |
| << Prev | Next >> |