40 AMPMODU 2MM, H, AU, LF
"Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)"
40 AMPMODU 2MM, H, AU, LF
BREAKAWAY HEADER, 40 POS, 2MM, 4MM MATING POST LENGTH, RIGHT ANGLE THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-5176837-9 | 1-5176837-9-ND | 21R3406 | 134467571 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Male Pins | 40 Ampmodu 2Mm, H, Au, Lf Te Connectivity | Connector/Terminal/Pin |
| Connector Type | Board to Board Connector | Header Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 200 volts |