"92 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Board to Board & Mezzanine Connectors HA
har-flex straight female 6.25mm, 92pin, PL1, 280pcs
HAR-FLEX STRAIGHT FEMALE 6.25MM,
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-15210922601000TR-ND | 15210922601000 | 98Y7155 | 15210922601000 |
| Product Name | Headers, Receptacles, Female Sockets | Board to Board & Mezzanine Connectors | Har-Flex Straight Female 6.25Mm, 92Pin, Pl1, 280Pcs Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Number of Contacts | 92 # |