TE Connectivity Rectangular Connectors - 1-5179029-0 1-5179029-0

Description
Manufacturer: TE Connectivity Win Source Part Number: 854026-1-5179029-0 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179029 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 1-5179029-0-ND, 151790290, 2266-1-5179029-0, A99225
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 854026-1-5179029-0 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179029 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 1-5179029-0-ND, 151790290, 2266-1-5179029-0, A99225
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-5179029-0 - 854026-1-5179029-0 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-5179029-0
854026-1-5179029-0
Rectangular Connectors - 1-5179029-0 854026-1-5179029-0
Manufacturer: TE Connectivity Win Source Part Number: 854026-1-5179029-0 Series: Free Height (FH) Features: Position Connector Package: Tube Family Name: 5179029 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8536.69.4040 Other Part Number: 1-5179029-0-ND, 151790290, 2266-1-5179029-0, A99225

Manufacturer: TE Connectivity
Win Source Part Number: 854026-1-5179029-0
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Family Name: 5179029
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1-5179029-0-ND, 151790290, 2266-1-5179029-0, A99225

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-1-5179029-0
Electronic Connector 316-1-5179029-0
200 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Plating Product overview: 1-5179029-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5179029-0 can be used for catalog matching and distributor lookup.

200 Pos 0.8mm Pitch SMT Header, 2 Rows, Straight, Gold/Tin Plating Product overview: 1-5179029-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5179029-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A99225-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A99225-ND
Arrays, Edge Type, Mezzanine (Board to Board) A99225-ND
200 Position Connector Plug, Center Strip Contacts Surface Mount Gold

200 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 1-5179029-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5179029-0
Board to Board & Mezzanine Connectors 1-5179029-0
0.8FH,P06H.5,200,08/ Sn,TU

0.8FH,P06H.5,200,08/Sn,TU

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5179029-0
Board to Board & Mezzanine Connectors 1-5179029-0
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
0.8Fh,p06H.5,200,08/sn,tu Amp - Te Connectivity - 17R0563 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p06H.5,200,08/sn,tu Amp - Te Connectivity
17R0563
0.8Fh,p06H.5,200,08/sn,tu Amp - Te Connectivity 17R0563
0.8FH,P06H.5,200,08/ SN,TU

0.8FH,P06H.5,200,08/SN,TU

Supplier's Site
0.8Fh,p06H.5,200,08/sn,tu Amp - Te Connectivity - 41AJ0908 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p06H.5,200,08/sn,tu Amp - Te Connectivity
41AJ0908
0.8Fh,p06H.5,200,08/sn,tu Amp - Te Connectivity 41AJ0908
0.8FH,P06H.5,200,08/ Sn,TU

0.8FH,P06H.5,200,08/Sn,TU

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-5179029-0
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-5179029-0
CONN PLUG 200POS SMD GOLD

CONN PLUG 200POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854026-1-5179029-0 316-1-5179029-0 A99225-ND 1-5179029-0 17R0563 1-5179029-0
Product Name Rectangular Connectors - 1-5179029-0 Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors 0.8Fh,p06H.5,200,08/sn,tu Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Plug, Center Strip Contacts Board to Board Connector Rectangular Connectors, Heavy Duty
Termination SMD/SMT
Category Board to Board Connector
Unlock Full Specs
to access all available technical data