HARTING Inc. of North America Headers, Receptacles, Female Sockets 15210505601000

Description
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet
Description
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 15210505601000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
15210505601000-ND
Headers, Receptacles, Female Sockets 15210505601000-ND
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Har-Flex Straight Female 6.25Mm, 50Pin, Pls4, 280Pcs Harting - 33AH6009 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Straight Female 6.25Mm, 50Pin, Pls4, 280Pcs Harting
33AH6009
Har-Flex Straight Female 6.25Mm, 50Pin, Pls4, 280Pcs Harting 33AH6009
HAR-FLEX STRAIGHT FEMALE 6.25MM, 50PIN, PLS4, 280PCS

HAR-FLEX STRAIGHT FEMALE 6.25MM, 50PIN, PLS4, 280PCS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 15210505601000-ND 33AH6009
Product Name Headers, Receptacles, Female Sockets Har-Flex Straight Female 6.25Mm, 50Pin, Pls4, 280Pcs Harting
Connector Type Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10501200AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details