TE Connectivity Headers, Male Pins 1-5164713-6

Description
"Connector Header Through Hole 16 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1-5164713-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-5164713-6-ND
Headers, Male Pins 1-5164713-6-ND
"Connector Header Through Hole 16 position 0.098"" (2.50mm)"

"Connector Header Through Hole 16 position 0.098"" (2.50mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1-5164713-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-5164713-6
CONN HEADER VERT 16POS 2.5MM

CONN HEADER VERT 16POS 2.5MM

Supplier's Site
16P.mini-Match Assy Amp - Te Connectivity - 17R0547 - Newark, An Avnet Company
Chicago, IL, United States
16P.mini-Match Assy Amp - Te Connectivity
17R0547
16P.mini-Match Assy Amp - Te Connectivity 17R0547
16P.MINI-MATCH ASSY

16P.MINI-MATCH ASSY

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-5164713-6-ND 1-5164713-6 17R0547
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 16P.mini-Match Assy Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Header - 103670-3 - Richardson RFPD
TE Connectivity
Specs
Connector Type Header Connector
Termination Through-Hole
Mounting PCB
View Details
5 suppliers
MINI DIN JACK 4 POSITIONS - 80203-508E4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details