"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
PIN HEADER, 5 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:5Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1515210000-ND | 10B5948 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 5 Position, 5.08Mm; Gender Weidmuller |
| Connector Type | Header Connector | |
| Mounting | Through Hole | PCB Mount |
| Current Rating | 12.0 amps | 15.0 amps |
| Contact Pitch | 5.08 mm (0.2000 inch) |