Board to Board & Mezzanine Connectors HA
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
HAR-FLEX STRAIGHT FEMALE 6.25MM, 40PIN, PL1, 280PCS
CONN RCPT 40POS 0.05 GOLD SMD
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15210402601000 | 1195-3397-6-ND | 33AH6005 | 15210402601000 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Har-Flex Straight Female 6.25Mm, 40Pin, Pl1, 280Pcs Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Number of Contacts | 40 # |