"40 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
HAR-FLEX STRAIGHT FEMALE 6.25MM, 40PIN, PLS4, 280PCS
CONN RCPT 40POS 0.05 GOLD SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15210405601000-ND | 33AH6006 | 15210405601000 |
| Product Name | Headers, Receptacles, Female Sockets | Har-Flex Straight Female 6.25Mm, 40Pin, Pls4, 280Pcs Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Number of Contacts | 40 # |