Board to Board & Mezzanine Connectors HA
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 10POS 0.05 GOLD SMD
HAR-FLEX STRAIGHT FEMALE 6.25MM, 10PIN, PL1, 280PCS
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15210102601000 | 1195-7140-6-ND | 15210102601000 | 33AH5987 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Har-Flex Straight Female 6.25Mm, 10Pin, Pl1, 280Pcs Harting |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Number of Contacts | 10 # |