100 Pos 0.8mm Pitch Board-to-Board Header, 100V, 500mA, SMD Product overview: 1-5177986-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5177986-4 can be used for catalog matching and distributor lookup.
0.8FH,P06H.5,100,08/
Board to Board & Mezzanine Connectors
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
100 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8mm 2 100P Brick nogging male SMD,P=0.8mm Mezzanine Connectors (Board to Board) ROHS
CONN PLUG 100POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-5177986-4 | 1-5177986-4 | A99205CT-ND | 1-5177986-4 | 1-5177986-4 |
| Product Name | SMD 100V 500mA Electronic Connector | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors >> Mezzanine Connectors (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | SMD/SMT | ||||
| Voltage Rating | 100 volts | ||||
| Current Rating | 0.5 amps | ||||
| Connector Type | Board to Board Connector | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Category | Board to Board Connector |