Weidmuller Headers, Plugs and Sockets 1515010000

Description
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-1280-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-1280-ND
Headers, Plugs and Sockets 281-1280-ND
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Pin Header, 3 Position, 5.08Mm; Gender Weidmuller - 10B5946 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 5.08Mm; Gender Weidmuller
10B5946
Pin Header, 3 Position, 5.08Mm; Gender Weidmuller 10B5946
PIN HEADER, 3 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 3 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-1280-ND 10B5946
Product Name Headers, Plugs and Sockets Pin Header, 3 Position, 5.08Mm; Gender Weidmuller
Connector Type Header Connector
Mounting Through Hole PCB Mount
Current Rating 12.0 amps 15.0 amps
Contact Pitch 5.08 mm (0.2000 inch)
Unlock Full Specs
to access all available technical data