Board to Board & Mezzanine Connectors HA
"24 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
HAR-FLEX STRAIGHT FEMALE 6.25MM,
HAR-FLEX STRAIGHT FEMALE 6.25MM,
HAR-FLEX STRAIGHT FEMALE 6.25MM,
har-flex straight female 6.25mm, 24pin, PL1, 280pcs
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15210242601000 | 1195-15210242601000TR-ND | 15210242601000 | 98Y7141 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Har-Flex Straight Female 6.25Mm, 24Pin, Pl1, 280Pcs Harting |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Number of Contacts | 24 # |