Conn Shrouded Header (4 Sides) M 10 POS 5.08mm Solder ST Thru-Hole Box Product overview: 1520360000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1520360000 can be used for catalog matching and distributor lookup.
"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
Connector Systems:Wire-to-Boar
TERM BLOCK HDR 10POS VERT 5.08MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 370-1520360000 | 1520360000-ND | 30AC3319 | 1520360000 |
| Product Name | Electronic Connector | Headers, Plugs and Sockets | Connector Systems Weidmuller | Headers, Plugs and Sockets |
| Gender | Male / Plug | |||
| Termination | Solder | Through Hole | ||
| Connector Type | Header Connector | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole |