"26 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 26POS 0.05 GOLD SMD
HAR-FLEX STRAIGHT FEMALE 6.25MM, 26PIN, PLS4, 280PCS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15210265601000-ND | 15210265601000 | 33AH6000 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Har-Flex Straight Female 6.25Mm, 26Pin, Pls4, 280Pcs Harting |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Number of Contacts | 26 # |