"62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
har-flex straight female 6.25mm, 62pin, PLS4, 280pcs
HAR-FLEX STRAIGHT FEMALE 6.25MM,
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15210625601000-ND | 98Y7149 | 15210625601000 |
| Product Name | Headers, Receptacles, Female Sockets | Har-Flex Straight Female 6.25Mm, 62Pin, Pls4, 280Pcs Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Number of Contacts | 62 # |