120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FH,P06H.5,120,08/
Board to Board & Mezzanine Connectors
0.8mm Pitch 120 Pos Board-to-Board Header, Straight, SMD Product overview: 1-5177986-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5177986-5 can be used for catalog matching and distributor lookup.
CONN PLUG 120POS SMD GOLD
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A99206TR-ND | 1-5177986-5 | 316-1-5177986-5 | 1-5177986-5 |
| Product Name | Arrays, Edge Type, Mezzanine (Board to Board) | Board to Board & Mezzanine Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Connector Type | Plug, Center Strip Contacts | Board to Board Connector | Rectangular Connectors, Heavy Duty | |
| Mounting | Surface Mount | |||
| Contact Pitch | 0.7874 mm (0.0310 inch) |