TE Connectivity Board to Board & Mezzanine Connectors 1-5120528-2

Description
1FHR,84,50A/S,N,C,S0 8,09,10
Request a Quote Datasheet
Description
1FHR,84,50A/S,N,C,S0 8,09,10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 1-5120528-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5120528-2
Board to Board & Mezzanine Connectors 1-5120528-2
1FHR,84,50A/S,N,C,S0 8,09,10

1FHR,84,50A/S,N,C,S08,09,10

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - 1-5120528-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
1-5120528-2-ND
Arrays, Edge Type, Mezzanine (Board to Board) 1-5120528-2-ND
84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
1Fhr,84,50A/s,n,c,s08,09,10 Amp - Te Connectivity - 17R0490 - Newark, An Avnet Company
Chicago, IL, United States
1Fhr,84,50A/s,n,c,s08,09,10 Amp - Te Connectivity
17R0490
1Fhr,84,50A/s,n,c,s08,09,10 Amp - Te Connectivity 17R0490
1FHR,84,50A/S,N,C,S0 8,09,10

1FHR,84,50A/S,N,C,S08,09,10

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1-5120528-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1-5120528-2
CONN RCPT 84POS SMD GOLD

CONN RCPT 84POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-5120528-2 1-5120528-2-ND 17R0490 1-5120528-2
Product Name Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) 1Fhr,84,50A/s,n,c,s08,09,10 Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Receptacle, Outer Shroud Contacts Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51796-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details