DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
20
30
40
50
60
70
77
78
79
80
81
82
83
84
85
86
87
88
89
90
100
110
120
130
140
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black" | |
| "100 Position Female Connector Non Specified - Dual Edge Gold-Palladium 0.031"" (0.80mm) Black" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "14 Position FFC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount" | |
| "14 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "14 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "14K SERIES (.098""(2.50MM) CONTAC" | |
| "14L SERIES (.156""(3.96MM) CONTAC" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "28 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "4 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold-Palladium 0.031"" (0.80mm) Black" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "44 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "56 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "58 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "6 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "7 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "9 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "Connector Header Board Edge, Cutout; Surface Mount, Right Angle 50 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Surface Mount Gold 0.118"" (3.00mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.028"" (0.71mm) Dia" | |
| "TERMINAL DOUBLE TURRET .078"" L" | |
| "Terminal Turret Connector Single End 0.093"" (2.36mm) Tin" | |
| "Terminal Turret Connector Single End 0.219"" (5.56mm) Tin" | |
| "Terminal Turret Connector Single End 0.360"" (9.14mm) Tin" | |
| "Terminal Turret Connector Single End, Fork, Hollow 0.328"" (8.33mm) Tin" | |
| "Terminal Turret Connector Single End, Hollow 0.312"" (7.92mm) Tin" | |
| 1 Circuit Barrier Block Connector, Screws | |
| 10 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 10 Position DIP, DIL - Header Connector Male Pin Tin | |
| 10 Position DIP, DIL - Header Connector Post Gold | |
| 14 POS PLUG (SMT/TOP TYPE) | |
| 14 Position DIP, DIL - Header Connector Post Gold | |
| 14 Position DIP, DIL - Header Connector Post Tin-Lead | |
| 15 (1 x 15) Pos SIP Socket Gold Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 16 Position DIP, DIL - Header Connector Male Pin Tin | |
| 16 Position DIP, DIL - Header Connector Post Gold | |
| 16 Position DIP, DIL - Header Connector Post Tin-Lead | |
| 18 Position DIP, DIL - Header Connector Post Gold | |
| 18 Position DIP, DIL - Header Connector Post Tin-Lead | |
| 20 Position DIP, DIL - Header Connector Male Pin Gold | |
| 20 Position DIP, DIL - Header Connector Post Gold | |
| 20 Position DIP, DIL - Header Connector Post Tin-Lead | |
| 200 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 22 Position DIP, DIL - Header Connector Male Pin Gold | |
| 24 Position DIP, DIL - Header Connector Post Gold | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 28 Position DIP, DIL - Header Connector Post Gold | |
| 29 Position SAS Receptacle Connector Solder Surface Mount, Right Angle | |
| 32 Position DIP, DIL - Header Connector Male Pin Gold | |
| 32 Position DIP, DIL - Header Connector Post Gold | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 4 Position DIP, DIL - Header Connector Male Pin Tin | |
| 4 Position DIP, DIL - Header Connector Post Gold | |
| 40 Position DIP, DIL - Header Connector Male Pin Gold | |
| 40 Position DIP, DIL - Header Connector Male Pin Tin | |
| 40 Position DIP, DIL - Header Connector Post Gold | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 48 Position DIP, DIL - Header Connector Male Pin Gold | |
| 6 Position DIP, DIL - Header Connector Male Pin Tin | |
| 64 Position DIP, DIL - Header Connector Post Gold | |
| 64 Position DIP, DIL - Header Connector Post Tin-Lead | |
| 8 Position DIP, DIL - Header Connector Male Pin Gold | |
| 8 Position DIP, DIL - Header Connector Male Pin Tin | |
| 8 Position DIP, DIL - Header Connector Post Gold | |
| 8 Position DIP, DIL - Header Connector Post Tin-Lead | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN EDGE DUAL FMALE 40POS 0.031 | |
| CONTACT CARRIER, 8-POSITION, SOC | |
| HAR-FLEX HD-CARD EDGE 100PIN, WI | |
| HAR-FLEX HD-CARD EDGE 120PIN, W/ | |
| HAR-FLEX HD-CARD EDGE 120PIN, WI | |
| HAR-FLEX HD-CARD EDGE 140PIN, W/ | |
| HAR-FLEX HD-CARD EDGE 140PIN, WI | |
| HAR-FLEX HD-CARD EDGE 20PIN, W/O | |
| HAR-FLEX HD-CARD EDGE 20PIN, WIT | |
| HAR-FLEX HD-CARD EDGE 40PIN, WIT | |
| HAR-FLEX HD-CARD EDGE 60PIN, W/O | |
| HAR-FLEX HD-CARD EDGE 60PIN, WIT | |
| HAR-FLEX HD-CARD EDGE 80PIN, W/O | |
| HAR-FLEX HD-CARD EDGE 80PIN, WIT | |
| JACK CHASSIS SOCKET STEREO 3P | |
| JACK CHASSIS SOCKET STEREO 4P | |
| JMC RECEPTACLE (SMT/TOP TYPE) | |
| LSF-SMD 3.50/04/180 SN BK TU | |
| Position Connector | |
| Position Terminal Block | |
| TERM BLOCK HDR 12POS 5.08MM | |
| TERM BLOCK HDR 2POS 5.08MM | |
| TERM BLOCK HDR 32POS 5.08MM | |
| THE 3M BOARDMOUNT SOCKET, 1502 S |
| << Prev | Next >> |