80 Pos 0.8mm Pitch Board-to-Board Header, Straight SMD Product overview: 1-5177986-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5177986-3 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 808782-1-5177986-3
Packaging: Reel
Number of Positions: 80
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8.00μin (0.203μm)
Mated Stacking Heights: 6mm, 10mm, 14mm, 18mm
Height Above Board: 0.230" (5.85mm)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
0.8FH,P06H.5,080,08/
Board to Board & Mezzanine Connectors
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
80 Position Connector Plug, Center Strip Contacts Surface Mount Gold
0.8FH,P06H.5,080,08/
CONN PLUG 80POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-5177986-3 | 808782-1-5177986-3 | 1-5177986-3 | A99204CT-ND | 17R0559 | 1-5177986-3 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - 1-5177986-3 | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | 0.8Fh,p06H.5,080,08/sn,tr,sc Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | SMD/SMT | |||||
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector | Plug, Center Strip Contacts | Rectangular Connectors, Heavy Duty | ||
| Mounting | SMD | Surface Mount |