HARTING Inc. of North America Board to Board & Mezzanine Connectors 15210622601000

Description
Board to Board & Mezzanine Connectors HA
Request a Quote Datasheet
Description
Board to Board & Mezzanine Connectors HA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 15210622601000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
15210622601000
Board to Board & Mezzanine Connectors 15210622601000
Board to Board & Mezzanine Connectors HA

Board to Board & Mezzanine Connectors HA

Buy Now
Headers, Receptacles, Female Sockets - 1195-15210622601000DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-15210622601000DKR-ND
Headers, Receptacles, Female Sockets 1195-15210622601000DKR-ND
HAR-FLEX STRAIGHT FEMALE 6.25MM,

HAR-FLEX STRAIGHT FEMALE 6.25MM,

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 1195-15210622601000TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-15210622601000TR-ND
Headers, Receptacles, Female Sockets 1195-15210622601000TR-ND
"62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

"62 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 1195-15210622601000CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
1195-15210622601000CT-ND
Headers, Receptacles, Female Sockets 1195-15210622601000CT-ND
HAR-FLEX STRAIGHT FEMALE 6.25MM,

HAR-FLEX STRAIGHT FEMALE 6.25MM,

Buy Now Datasheet
Har-Flex Straight Female 6.25Mm, 62Pin, Pl1, 280Pcs Harting - 98Y7148 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Straight Female 6.25Mm, 62Pin, Pl1, 280Pcs Harting
98Y7148
Har-Flex Straight Female 6.25Mm, 62Pin, Pl1, 280Pcs Harting 98Y7148
har-flex straight female 6.25mm, 62pin, PL1, 280pcs

har-flex straight female 6.25mm, 62pin, PL1, 280pcs

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 15210622601000 1195-15210622601000DKR-ND 98Y7148
Product Name Board to Board & Mezzanine Connectors Headers, Receptacles, Female Sockets Har-Flex Straight Female 6.25Mm, 62Pin, Pl1, 280Pcs Harting
Connector Type Board to Board Connector Header Connector; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 104130-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details