Weidmuller Headers, Plugs and Sockets 1521960000

Description
"3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet
Description
"3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 281-4494-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
281-4494-ND
Headers, Plugs and Sockets 281-4494-ND
"3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

"3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"

Buy Now Datasheet
Pin Header, 3 Position, 5.08Mm Pitch; Gender Weidmuller - 84F418 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 3 Position, 5.08Mm Pitch; Gender Weidmuller
84F418
Pin Header, 3 Position, 5.08Mm Pitch; Gender Weidmuller 84F418
PIN HEADER, 3 POSITION, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 3 POSITION, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 281-4494-ND 84F418
Product Name Headers, Plugs and Sockets Pin Header, 3 Position, 5.08Mm Pitch; Gender Weidmuller
Connector Type Header Connector
Mounting Through Hole PCB Mount
Current Rating 12.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Jack Plugs & Sockets - 3424487 - RS Components, Ltd.
Specs
Category Audio / Video
Gender Male / Plug; Female / Jack
Termination Solder
View Details
Audio Connectors - 36-568-ND - DigiKey
Keystone Electronics Corp.
Specs
Category Audio / Video
Connector Type Phono (RCA) Jack
Gender Female / Jack
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29300-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details