10 Pos 2.5mm RA Solder Receptacle, 3A, 250V, Tin Product overview: 1-5164711-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-5164711-0 can be used for catalog matching and distributor lookup.
"10 Position Receptacle Connector 0.098"" (2.50mm) Through Hole, Right Angle Tin"
CONN RCPT 10P 0.098 TIN PCB R/A
Board-To-Board Connector, Mini-MaTch Series, IDC / IDT, Receptacle, 10, 2.54 mm RoHS Compliant: Yes
10POS.MINI-MATCH FBTB, 2.5MM PITCH
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-1-5164711-0 | A36385-ND | 187497 | 187497P | 1-5164711-0 | 50M5906 | 17R0531 |
| Product Name | 3A 250V Electronic Connector | Headers, Receptacles, Female Sockets | IDC Connectors | IDC Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-To-Board Connector, Mini-Match Series, Idc / Idt, Receptacle, 10, 2.54 Mm Rohs Compliant Amp - Te Connectivity | 10Pos.mini-Match Fbtb, 2.5Mm Pitch Amp - Te Connectivity |
| Termination | Solder | Solder | |||||
| Voltage Rating | 250 volts | ||||||
| Current Rating | 3.0 amps | ||||||
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector | ||||
| Mounting | Through Hole, Right Angle | Through hole | Through Hole, Right Angle |