"Connector Header Surface Mount 70 position 0.050"" (1.27mm)"
Board to Board & Mezzanine Connectors HA
har-flex straight male 3.25mm, 70pin, PL1, 280pcs
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-15120702601000TR-ND | 15120702601000 | 98Y7110 |
| Product Name | Headers, Male Pins | Board to Board & Mezzanine Connectors | Har-Flex Straight Male 3.25Mm, 70Pin, Pl1, 280Pcs Harting |
| Connector Type | Header Connector; Header | Board to Board Connector |