"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole"
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions
TERM BLOCK HDR 2POS VERT 5.08MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-2922-ND | 36K7716 | 1521860000 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 2 Position, 5.08Mm; Gender Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB Mount | Through Hole |
| Current Rating | 12.0 amps | 10.0 amps | 15.0 amps |