HARTING Inc. of North America Connectors, Interconnects Rectangular Connectors Headers, Male Pins 15150322601000

Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: har-flex® Number of Positions: 32 Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: har-flex® Number of Positions: 32 Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: HARTING Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: har-flex® Number of Positions: 32 Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: har-flex®
Number of Positions: 32
Connector Type: Header
Contact Type: Male Pin
Number of Rows: 2
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Headers, Male Pins - 1195-3385-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-3385-2-ND
Headers, Male Pins 1195-3385-2-ND
"Connector Header Surface Mount, Right Angle 32 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 32 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 1195-3385-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-3385-1-ND
Headers, Male Pins 1195-3385-1-ND
"Connector Header Surface Mount, Right Angle 32 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 32 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 1195-3385-6-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1195-3385-6-ND
Headers, Male Pins 1195-3385-6-ND
"Connector Header Surface Mount, Right Angle 32 position 0.050"" (1.27mm)"

"Connector Header Surface Mount, Right Angle 32 position 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-15150322601000
SMD Electronic Connector 314-15150322601000
32 Pos 1.27mm Pitch RA Header, Gold Plated Male Pin, SMD Product overview: 15150322601000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-15150322601000 can be used for catalog matching and distributor lookup.

32 Pos 1.27mm Pitch RA Header, Gold Plated Male Pin, SMD Product overview: 15150322601000 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-15150322601000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Har-Flex Angled Male, 32Pin, Pl1, 560Pcs Harting - 33AH5975 - Newark, An Avnet Company
Chicago, IL, United States
Har-Flex Angled Male, 32Pin, Pl1, 560Pcs Harting
33AH5975
Har-Flex Angled Male, 32Pin, Pl1, 560Pcs Harting 33AH5975
HAR-FLEX ANGLED MALE, 32PIN, PL1, 560PCS

HAR-FLEX ANGLED MALE, 32PIN, PL1, 560PCS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3385-2-ND 314-15150322601000 33AH5975
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Headers, Male Pins SMD Electronic Connector Har-Flex Angled Male, 32Pin, Pl1, 560Pcs Harting
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Mounting Surface Mount, Right Angle
Number of Contacts 32 #
Unlock Full Specs
to access all available technical data