"2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
PIN HEADER, 2 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1512610000-ND | 10B5916 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 2 Position, 5.08Mm; Gender Weidmuller |
| Connector Type | Header Connector |