har-flex ang m 12p PL1 560pcs
"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"
"Connector Header Surface Mount, Right Angle 12 position 0.050"" (1.27mm)"
HARTING 15150122601000 PCB Header
HARTING 15150122601000 PCB Header
CONN HEADER 12POS SMT R/A GOLD
CONN, R/A HEADER, 12POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
har-flex angled male, 12pin, PL1, 560pcs RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15150122601000 | 1195-3381-2-ND | 7744120P | 7744120 | 326-15150122601000 | 33AH5971 | 80AH1394 |
| Product Name | Unspecified Connectors | Headers, Male Pins | PCB Headers | PCB Headers | CONN HEADER 12POS SMT R/A GOLD | Conn, R/a Header, 12Pos, 2Row, 1.27Mm; Connector Systems Harting | Har-Flex Angled Male, 12Pin, Pl1, 560Pcs Rohs Compliant Harting |
| Connector Type | Header Connector; Header | Header Connector | Board to Board Connector | ||||
| Mounting | Surface Mount, Right Angle | Surface mount | Surface Mount | ||||
| Number of Contacts | 12 # | 12 # | |||||
| Geometry | Right Angle | Right Angle; Right Angle |