"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
HAR-FLEX STR M 4.85MM 20P PL1
PIN HEADER, BTB, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-15130202601000CT-ND | 81AH0398 |
| Product Name | Headers, Male Pins | Pin Header, Btb, 20Pos, 2Row, 1.27Mm; Connector Systems Harting |
| Connector Type | Header Connector; Header | Board to Board Connector |