"Connector Header Surface Mount 58 position 0.050"" (1.27mm)"
Board to Board & Mezzanine Connectors HA
HAR-FLEX STRAIGHT MALE 3.25MM, 5
har-flex straight male 3.25mm, 58pin, PL1, 280pcs
| DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15120582601000-ND | 15120582601000 | 15120582601000 | 98Y7107 |
| Product Name | Headers, Male Pins | Board to Board & Mezzanine Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Har-Flex Straight Male 3.25Mm, 58Pin, Pl1, 280Pcs Harting |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Number of Contacts | 58 # |