DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
30
40
50
60
70
80
86
87
88
89
90
91
92
93
94
95
96
97
98
100
110
120
130
140
150
200
250
300
350
400
450
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| ".156"" DIAMETER TARGET DISC" | |
| "0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Press-Fit Connector Non-Insulated" | |
| "10 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle" | |
| "10 Position Receptacle, Female Blade Sockets Connector Solder 0.098"" (2.50mm) Through Hole" | |
| "10 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "11 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "13 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "14 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Vertical" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole, Right Angle, Vertical" | |
| "16 Position FFC Connector Contacts, Top 0.039"" (1.00mm) Surface Mount, Right Angle" | |
| "16 Position FFC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount" | |
| "16 Position FFC, FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "16 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "17 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "22 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "24 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "24 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "26 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.300"" (7.62mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "38 Position Female Connector Non Specified - Dual Edge Gold 0.150"" (3.81mm) Black" | |
| "38 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) 90°, Right Angle Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.150"" (3.81mm) Through Hole" | |
| "40 Position Header, Elevated Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Wire to Board Terminal Block 0.200"" (5.08mm) Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.100"" (2.54mm) Through Hole" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.020"" (0.50mm) White" | |
| "50 Position Male Connector Non Specified - Dual Edge Gold 0.020"" (0.50mm) White" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "7 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Position Wire to Board Terminal Block Vertical with Board 0.200"" (5.08mm) Through Hole" | |
| "8 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "8 Position Header Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.250"" (6.35mm) Through Hole" | |
| "8 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) Vertical Through Hole" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 1 Position Wire to Board Terminal Block Vertical with Board Through Hole | |
| 10 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 120 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 120 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 14 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector | |
| 16 Position DIP, DIL - Header Connector Forked Gold | |
| 16 Position DIP, DIL - Header Connector Forked Tin | |
| 16 Position Header Connector Male Pin Gold | |
| 16 Position Header Connector Male Pin Tin | |
| 160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle | |
| 160 (20 x 8) Position SFP Receptacle with Cage, Ganged (2x4) Connector Solder Through Hole, Right Angle | |
| 160 (20 x 8) Position zSFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle | |
| 160 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 160 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 2 Position Circular Connector Panel Feed-Through Solder | |
| 2 Position Individual Wires Connector Black Poke-In 18-24 AWG Surface Mount, Right Angle | |
| 20 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 20 Position SFP Receptacle Connector Solder Surface Mount, Right Angle | |
| 200 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 200 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 240 (20 x 12) Position SFP Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle | |
| 240 (20 x 12) Position zSFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle | |
| 240 Position DIMM DDR2 SDRAM Socket Through Hole, 25° Angle | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position D-Sub, High Density Plug, Male Pins Connector | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 26 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 3 Position Circular Connector Plug, Male Pins Solder | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 30 (18 + 12 Power) Position Female Connector VRM Gold Black | |
| 320 (16 x 20) Position SFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle | |
| 320 (16 x 20) Position zSFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle | |
| 34 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 38 (20 + 18 Power) Position Female Connector VRM Gold Black | |
| 4 (2 Pair) Position Individual Wires Connector Black IDC 22-26 AWG Through Hole, Right Angle | |
| 4 Position Circular Connector Plug, Male Pins Solder | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle | |
| 40 (20 x 2) Position SFP Receptacle with Cage, Ganged (2x1) Connector Solder Through Hole, Right Angle | |
| 40 (20 x 2) Position zSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 44 Position D-Sub, High Density Plug, Male Pins Connector | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 5 Position Circular Connector Plug, Male Pins Solder | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 6 Position Ribbon Cable, DIP Header Connector Blue IDC 26-28 AWG, Stranded or Solid Through Hole | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 8POS MQS .63 HEADER 90DEG SMD | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole | |
| 96 Position Din Connector Plug, Male Pins Gold Through Hole | |
| Adapter Connector Firewire (IEEE 1394), Receptacle To Firewire (IEEE 1394), Receptacle Board Mounted | |
| Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle Board Mounted | |
| Coaxial Compression Connector Non-Gendered Stacker 50Ohm Surface Mount Compression | |
| CONN DIP HDR IDC 16POS VERT | |
| CONN JACK 1PORT PCB | |
| CONTACT CARRIER, 5-POSITION, PIN | |
| Contact Spring Surface Mount | |
| FFKDSA1/H-2 54- 9 | |
| FFKDSA1/V-3 81-13 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat6 | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) | |
| MSB0.80PL11ASY040FL, -,30,-TY | |
| OSP Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| PCB TERMINAL BLOCK NOMINAL CURR | |
| Plug for Male Contacts Housing D-Sub, Combo Connector 3 (Coax or Power) Position | |
| Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| Position SFP Cage Connector Press-Fit Through Hole, Right Angle | |
| Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle | |
| Position SFP Cage, Ganged (1 x 4) Connector Solder Through Hole, Right Angle | |
| Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle | |
| Position Terminal Block | |
| Position XFP Cage Connector Press-Fit Through Hole, Right Angle | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| PTSA 1 5/10-3 5-F MC:RD-SVT | |
| PTSA 1 5/10-3 5-F MC:SVT-OG | |
| PTSA 1 5/15-3 5-F MC:BK-OG | |
| PTSA 1 5/15-3 5-F MC:RD-SVT | |
| RJ45 JACK W/INTEGRATED MAGNETICS | |
| SMPM HERMETIC | |
| SPT 5/ 5-V-7 5-ZB BK | |
| TERM BLOCK HDR 10POS 5MM | |
| TERM BLOCK HDR 11POS 3.50MM | |
| TERM BLOCK HDR 4POS 5.08MM | |
| TERM BLOCK HDR 7POS 7.50MM | |
| UFL SMT ANTENNA CONNECTOR | |
| USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle |
| << Prev | Next >> |