"4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
PIN HEADER, 4 POSITION, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions
TERM BLOCK HDR 4POS 90DEG 5.08MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-5647-ND | 84F428 | 1512860000 |
| Product Name | Headers, Plugs and Sockets | Pin Header, 4 Position, 5.08Mm; Gender Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | PCB Mount | Through Hole |
| Current Rating | 12.0 amps | 15.0 amps | 15.0 amps |
| Contact Pitch | 5.08 mm (0.2000 inch) |