Board to Board & Mezzanine Connectors HA
"48 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
har-flex straight female 6.25mm, 48pin, PL1, 280pcs
HAR-FLEX STRAIGHT FEMALE 6.25MM,
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15210482601000 | 1195-15210482601000TR-ND | 98Y7145 | 15210482601000 |
| Product Name | Board to Board & Mezzanine Connectors | Headers, Receptacles, Female Sockets | Har-Flex Straight Female 6.25Mm, 48Pin, Pl1, 280Pcs Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | ||
| Number of Contacts | 48 # |