"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
HAR-FLEX STRAIGHT MALE 3.25MM, 50PIN, PL2, 280PCS
CONN HEADER SMD 50POS 1.27MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 15120506601000-ND | 33AH5960 | 15120506601000 |
| Product Name | Headers, Male Pins | Har-Flex Straight Male 3.25Mm, 50Pin, Pl2, 280Pcs Harting | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Number of Contacts | 50 # |